Kingbright Corporation Optics - LEDs - Light Pipes - APJA2107SGC APJA2107SGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045622-APJA2107SGC Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Power Rating: 62.5 mW Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0802 Lens Style: Clear Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045622-APJA2107SGC Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Power Rating: 62.5 mW Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0802 Lens Style: Clear Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APJA2107SGC - 1045622-APJA2107SGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APJA2107SGC
1045622-APJA2107SGC
Optics - LEDs - Light Pipes - APJA2107SGC 1045622-APJA2107SGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045622-APJA2107SGC Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Power Rating: 62.5 mW Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0802 Lens Style: Clear Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045622-APJA2107SGC
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2 V
Luminous Intensity: 15 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Power Rating: 62.5 mW
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0802
Lens Style: Clear
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1045622-APJA2107SGC
Product Name Optics - LEDs - Light Pipes - APJA2107SGC
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 120 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details