Kingbright Corporation 3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APL3015QWF/G

Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Datasheet
Datasheet Summary
Powered by GS/AI

The APL3015QWF/G is a 3.0 mm x 1.5 mm surface mount white LED from Kingbright Corporation, featuring a typical color coordinate of x=0.31 and y=0.31. This LED is constructed using InGaN technology and has a thickness of 1.4 mm. It operates at a forward voltage of 3.3 to 4.0 V and a maximum forward current of 30 mA, with a luminous intensity ranging from 400 to 600 mcd at 20 mA. The device has a viewing angle of 130 degrees, making it suitable for applications requiring wide light distribution. The LED is packaged in reels of 2000 pieces and is compliant with RoHS standards, ensuring it is free from hazardous substances. It has a moisture sensitivity level of 3, indicating moderate sensitivity to moisture during handling. The APL3015QWF/G is ideal for use in backlighting, status indicators, and various consumer electronics, including home appliances and wearable devices. Precautions should be taken to prevent electrostatic discharge damage during handling.

Datasheet Summary
Powered by GS/AI

The APL3015QWF/G is a 3.0 mm x 1.5 mm surface mount white LED from Kingbright Corporation, featuring a typical color coordinate of x=0.31 and y=0.31. This LED is constructed using InGaN technology and has a thickness of 1.4 mm. It operates at a forward voltage of 3.3 to 4.0 V and a maximum forward current of 30 mA, with a luminous intensity ranging from 400 to 600 mcd at 20 mA. The device has a viewing angle of 130 degrees, making it suitable for applications requiring wide light distribution. The LED is packaged in reels of 2000 pieces and is compliant with RoHS standards, ensuring it is free from hazardous substances. It has a moisture sensitivity level of 3, indicating moderate sensitivity to moisture during handling. The APL3015QWF/G is ideal for use in backlighting, status indicators, and various consumer electronics, including home appliances and wearable devices. Precautions should be taken to prevent electrostatic discharge damage during handling.

Suppliers

Company
Product
Description
Supplier Links
3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APL3015QWF/G - Kingbright Corporation
City of Industry, CA, USA
3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APL3015QWF/G
3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APL3015QWF/G
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication

Features and Applications

  • 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED
  • Inner dome lens
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APL3015QWF/G
Product Name 3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE310H21-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details