Kingbright Corporation LED Indication - Discrete APHHS1005LSYCK/J3-PF

Description
Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2125-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2125-1-ND
LED Indication - Discrete 754-2125-1-ND
Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2125-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2125-2-ND
LED Indication - Discrete 754-2125-2-ND
Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2125-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2125-6-ND
LED Indication - Discrete 754-2125-6-ND
Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0402 (1005 Metric)

Buy Now Datasheet
LED YELLOW CLEAR 2SMD - 432-APHHS1005LSYCK/J3-PF - Utmel Electronic Limited
Hong Kong, China
LED YELLOW CLEAR 2SMD
432-APHHS1005LSYCK/J3-PF
LED YELLOW CLEAR 2SMD 432-APHHS1005LSYCK/J3-PF
LED YELLOW CLEAR 2SMD

LED YELLOW CLEAR 2SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2125-1-ND 432-APHHS1005LSYCK/J3-PF
Product Name LED Indication - Discrete LED YELLOW CLEAR 2SMD
LED Package: 0402 (1005 Metric) 1.00mm Lx0.50mm W
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-3908-2-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details