Kingbright Corporation
LED Indication - Discrete
APFA2507R9Y2C
Description
LED RED/YLW CLEAR 4SMD
Request a Quote
Email Supplier
Datasheet
Description
LED RED/YLW CLEAR 4SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
754-APFA2507R9Y2CTR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
4-SMD, No Lead
|
|
LED Type
|
Red; Yellow; Multi-Colored
|
|
Peak Wavelength
|
590 to 630 nm (5900 to 6300 Å)
|
|
Viewing Angle
|
130 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
Number of Array Elements
1
View Details
LED Package:
T-1-3/4
LED Type
Yellow
Peak Wavelength
585 nm (5850 Å)
View Details
LED Package:
4-PLCC
LED Type
Red; Green; Multi-Colored
Peak Wavelength
574 to 650 nm (5740 to 6500 Å)
View Details
2 suppliers