Kingbright Corporation LED Indication - Discrete APFA3010R2G2C-C6-AMT

Description
LED GREEN/RED CLEAR 4SMD
Request a Quote Datasheet
Description
LED GREEN/RED CLEAR 4SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-APFA3010R2G2C-C6-AMTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APFA3010R2G2C-C6-AMTTR-ND
LED Indication - Discrete 754-APFA3010R2G2C-C6-AMTTR-ND
LED GREEN/RED CLEAR 4SMD

LED GREEN/RED CLEAR 4SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APFA3010R2G2C-C6-AMTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APFA3010R2G2C-C6-AMTCT-ND
LED Indication - Discrete 754-APFA3010R2G2C-C6-AMTCT-ND
LED GREEN/RED CLEAR 4SMD

LED GREEN/RED CLEAR 4SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APFA3010R2G2C-C6-AMTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APFA3010R2G2C-C6-AMTDKR-ND
LED Indication - Discrete 754-APFA3010R2G2C-C6-AMTDKR-ND
LED GREEN/RED CLEAR 4SMD

LED GREEN/RED CLEAR 4SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-APFA3010R2G2C-C6-AMTTR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA1608SYSKDKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details