This line of General Purpose DC Capacitors is made with film/paper technology for 1500V and 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Available in U.S. only.
CAPACITOR POLYPROPYLENE PP FILM 0.25UF, 2.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Voltage(AC):2.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | A26F7516S | 74R9389 |
| Product Name | Oil Filled Capacitor | Capacitor Polypropylene Pp Film 0.25Uf, 2.5Kv, 10%, Case; Dielectric Type Ge |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | |
| Electrostatic Capacitors | Oil | |
| Capacitance Range | 0.2500 microF | 0.2500 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Lead Style | Oval |