GE Company Oil Filled Capacitor A28F5604S

Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote
Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snubber Capacitor, part number 74R9398, has a capacitance of 1 µF with a tolerance of ±10%. It is rated for a voltage of 2 kV and utilizes a Ge dielectric type. This capacitor is designed for panel mounting and is typically used in snubber applications to suppress voltage spikes and improve circuit stability. The product's construction features a can package, making it suitable for various electronic applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Snubber Capacitor, part number 74R9398, has a capacitance of 1 µF with a tolerance of ±10%. It is rated for a voltage of 2 kV and utilizes a Ge dielectric type. This capacitor is designed for panel mounting and is typically used in snubber applications to suppress voltage spikes and improve circuit stability. The product's construction features a can package, making it suitable for various electronic applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A28F5604S
Oil Filled Capacitor A28F5604S
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.

The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high.

Available in U.S. only.

Supplier's Site Datasheet
Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge - 74R9398 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge
74R9398
Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge 74R9398
SNUBBER CAPACITOR, 1UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:

SNUBBER CAPACITOR, 1UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A28F5604S 74R9398
Product Name Oil Filled Capacitor Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Film / Foil PP
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers