Genteq Oil Filled Capacitor 97F6858

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F6858 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F6858
Oil Filled Capacitor 97F6858
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 10Uf, 280V, 3%, Qc; Dielectric Type Genteq - 83H0150 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 280V, 3%, Qc; Dielectric Type Genteq
83H0150
Capacitor Polypropylene Pp Film 10Uf, 280V, 3%, Qc; Dielectric Type Genteq 83H0150
CAPACITOR POLYPROPYLENE PP FILM 10UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97F6858 83H0150
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 10Uf, 280V, 3%, Qc; Dielectric Type Genteq
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Oil Metallized PP
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 3 (+/- %) 3 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers