Genteq Oil Filled Capacitor 97F6921

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 hours.
Request a Quote Datasheet
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 hours.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F6921 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F6921
Oil Filled Capacitor 97F6921
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 hours.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 26Uf, 580V, 3%, Qc; Dielectric Type Genteq - 99F7364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 26Uf, 580V, 3%, Qc; Dielectric Type Genteq
99F7364
Capacitor Polypropylene Pp Film 26Uf, 580V, 3%, Qc; Dielectric Type Genteq 99F7364
CAPACITOR POLYPROPYLENE PP FILM 26UF, 580V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:26µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 26UF, 580V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:26µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;PolyPro Metallized;Cap 26 uF;Tol 3%;Vol-Rtg 580 AC;QC;HID;Oval - 70103042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 26 uF;Tol 3%;Vol-Rtg 580 AC;QC;HID;Oval
70103042
Capacitor;PolyPro Metallized;Cap 26 uF;Tol 3%;Vol-Rtg 580 AC;QC;HID;Oval 70103042
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97F6921 99F7364 70103042
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 26Uf, 580V, 3%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 26 uF;Tol 3%;Vol-Rtg 580 AC;QC;HID;Oval
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Oil Metallized PP Polypropylene
Capacitance Range 26 microF 26 microF 26 microF
Capacitance Tolerance 3 (+/- %) 3 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details