Genteq Oil Filled Capacitor 97F8244

Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote Datasheet
Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F8244 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F8244
Oil Filled Capacitor 97F8244
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 4Uf, 600V, 6%, Qc; Dielectric Type Genteq - 13M4440 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 4Uf, 600V, 6%, Qc; Dielectric Type Genteq
13M4440
Capacitor Polypropylene Pp Film 4Uf, 600V, 6%, Qc; Dielectric Type Genteq 13M4440
CAPACITOR POLYPROPYLENE PP FILM 4UF, 600V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 4UF, 600V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site
Capacitor;PolyPro Metallized;Cap 4 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval - 70102908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 4 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval
70102908
Capacitor;PolyPro Metallized;Cap 4 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval 70102908
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97F8244 13M4440 70102908
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 4Uf, 600V, 6%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 4 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Metallized PP Polypropylene
Capacitance Range 4 microF 4 microF 4 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details