This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97F5337 |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 4 microF |