The 97F7500 Series is a special purpose line designed for applications where a large micro-farad value at low voltage is required in a small size. The dielectric system is metallized polyester. Typical applications are in SCR chopper circuits and low-voltage ac filters.
Available in U.S. only.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97F7512S |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 150 microF |