The AFK227M10E16VT-F is a surface-mount aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 220 µF and a tolerance of ±20%. It features a case size of 8 mm diameter by 6.5 mm height, is compliant with AEC-Q200, and withstands a 30 G vibration test. Operating temperature ranges from -55°C to +105°C, with a load life of 2000 hours at 105°C. The part exhibits a maximum ESR of 0.26 Ω at 100 kHz and a ripple current rating of 300 mA at 105°C. Its construction includes a molded plastic retaining wall for vibration resistance and a larger soldering surface for PCB attachment.
Smt Aluminum Electroytic
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM 220UF 20% 10V SMD
CAP ALUM 220UF 20% 10V SMD
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 10V
CAP ALUM 220UF 20% 10V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK227M10E16VT-F | AFK227M10E16VT-F | 338-AFK227M10E16VT-FCT-ND | 338-AFK227M10E16VT-FDKR-ND | 2002-AFK227M10E16VT-F | AFK227M10E16VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |