Genteq Oil Filled Capacitor 97F5705

Description
General Purpose AC Capacitors
Request a Quote Datasheet
Description
General Purpose AC Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F5705 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F5705
Oil Filled Capacitor 97F5705
General Purpose AC Capacitors

General Purpose AC Capacitors

Supplier's Site Datasheet
CAPACITORS,, MOTOR RUN, OVAL, 5uF, 6% TOLERANCE, 370 VOLTS - 70103167 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITORS,, MOTOR RUN, OVAL, 5uF, 6% TOLERANCE, 370 VOLTS
70103167
CAPACITORS,, MOTOR RUN, OVAL, 5uF, 6% TOLERANCE, 370 VOLTS 70103167
Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized

Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors.

  • Metallized Film Capacitor
  • UL Recognized
Supplier's Site
Polypropylene Film Capacitor, 5Uf, 370V, Can; Dielectric Type Genteq - 45P4343 - Newark, An Avnet Company
Chicago, IL, United States
Polypropylene Film Capacitor, 5Uf, 370V, Can; Dielectric Type Genteq
45P4343
Polypropylene Film Capacitor, 5Uf, 370V, Can; Dielectric Type Genteq 45P4343
POLYPROPYLENE FILM CAPACITOR, 5UF, 370V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

POLYPROPYLENE FILM CAPACITOR, 5UF, 370V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 97F5705 70103167 45P4343
Product Name Oil Filled Capacitor CAPACITORS,, MOTOR RUN, OVAL, 5uF, 6% TOLERANCE, 370 VOLTS Polypropylene Film Capacitor, 5Uf, 370V, Can; Dielectric Type Genteq
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Polypropylene Metallized PP
Capacitance Range 5 microF 5 microF 5 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details