Cornell Dubilier Aluminum Electrolytic AFK157M25F24VT-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK157M25F24VT-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 150 μeF, operating from -55°C to +105°C, and designed for high-vibration environments. It complies with AEC-Q200 and withstands a 30 G vibration test. The case size is 8 mm diameter by 10.5 mm length, with a maximum ripple current of 600 mA at 105°C and a maximum ESR of 0.16 Ω at 100 kHz. It has a capacitance tolerance of ±20% and a load life of 2000 hours at 105°C. The part is packaged in a carrier tape with 500 units per reel.

Datasheet Summary
Powered by GS/AI

The AFK157M25F24VT-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 150 μeF, operating from -55°C to +105°C, and designed for high-vibration environments. It complies with AEC-Q200 and withstands a 30 G vibration test. The case size is 8 mm diameter by 10.5 mm length, with a maximum ripple current of 600 mA at 105°C and a maximum ESR of 0.16 Ω at 100 kHz. It has a capacitance tolerance of ±20% and a load life of 2000 hours at 105°C. The part is packaged in a carrier tape with 500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK157M25F24VT-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK157M25F24VT-F
Aluminum Electrolytic AFK157M25F24VT-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK157M25F24VT-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK157M25F24VT-F
Aluminum Electrolytic Capacitors 2002-AFK157M25F24VT-F
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 150µF 25V

–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 150µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - AFK157M25F24VT-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK157M25F24VT-F
Aluminum Electrolytic Capacitor AFK157M25F24VT-F
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration. Meets requirements of AEC-Q200 standards for automotive electronic components.

Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK157M25F24VT-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK157M25F24VT-F
Capacitors - Aluminum Electrolytic Capacitors AFK157M25F24VT-F
CAP ALUM 150UF 20% 25V SMD

CAP ALUM 150UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AFK157M25F24VT-F 2002-AFK157M25F24VT-F AFK157M25F24VT-F AFK157M25F24VT-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C612M100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers