Cornell Dubilier Aluminum Electrolytic AFK337M16F24VT-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK337M16F24VT-F is a surface-mount aluminum electrolytic capacitor designed for high-vibration environments, with a 16 Vdc rated voltage, 33 µF capacitance, and a case size of 8 mm diameter by 10.5 mm length. It meets AEC-Q200 compliance, withstands a 30 G vibration test, and operates from -55°C to +105°C with a 5000-hour load life at 105°C. The part has a dissipation factor of 0.16 at 120 Hz, a maximum ESR of 0.16 Ω at 100 kHz, and a ripple current rating of 600 mA at 105°C. The metal case is secured by a molded plastic retaining wall to ensure mechanical stability under stress.

Datasheet Summary
Powered by GS/AI

The AFK337M16F24VT-F is a surface-mount aluminum electrolytic capacitor designed for high-vibration environments, with a 16 Vdc rated voltage, 33 µF capacitance, and a case size of 8 mm diameter by 10.5 mm length. It meets AEC-Q200 compliance, withstands a 30 G vibration test, and operates from -55°C to +105°C with a 5000-hour load life at 105°C. The part has a dissipation factor of 0.16 at 120 Hz, a maximum ESR of 0.16 Ω at 100 kHz, and a ripple current rating of 600 mA at 105°C. The metal case is secured by a molded plastic retaining wall to ensure mechanical stability under stress.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK337M16F24VT-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK337M16F24VT-F
Aluminum Electrolytic AFK337M16F24VT-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - AFK337M16F24VT-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK337M16F24VT-F
Aluminum Electrolytic Capacitor AFK337M16F24VT-F
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration. Meets requirements of AEC-Q200 standards for automotive electronic components.

Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK337M16F24VT-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK337M16F24VT-F
Aluminum Electrolytic Capacitors 2002-AFK337M16F24VT-F
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 16V

–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK337M16F24VT-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK337M16F24VT-F
Capacitors - Aluminum Electrolytic Capacitors AFK337M16F24VT-F
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AFK337M16F24VT-F AFK337M16F24VT-F 2002-AFK337M16F24VT-F AFK337M16F24VT-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details