Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating.
Meets requirements of AEC-Q200 standards for automotive electronic components.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | AFK687M63R44T-F |
| Product Name | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 680 microF |