This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60 Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97F9632 |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 25 microF |