Genteq Oil Filled Capacitor 97F6760

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F6760 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F6760
Oil Filled Capacitor 97F6760
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 12Uf, 330V, 3%, Qc; Dielectric Type Genteq - 93B7761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 12Uf, 330V, 3%, Qc; Dielectric Type Genteq
93B7761
Capacitor Polypropylene Pp Film 12Uf, 330V, 3%, Qc; Dielectric Type Genteq 93B7761
CAPACITOR POLYPROPYLENE PP FILM 12UF, 330V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 12UF, 330V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97F6760 93B7761
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 12Uf, 330V, 3%, Qc; Dielectric Type Genteq
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Oil Metallized PP
Capacitance Range 12 microF 12 microF
Capacitance Tolerance 3 (+/- %) 3 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers