The ALC10 series of snap-in capacitors cover a wide range of case sizes and voltage ratings featuring high ripple current and surge voltage capability and very long life performance.|Applica
CAP ALUM
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ALC10A273EL063 | 399-ALC10A273EL063-ND | ALC10A273EL063 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 63 volts |