Genteq Oil Filled Capacitor 97F6948

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F6948 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F6948
Oil Filled Capacitor 97F6948
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 14.5Uf, 580V, 3%, Qc; Dielectric Type Genteq - 93B0217 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 14.5Uf, 580V, 3%, Qc; Dielectric Type Genteq
93B0217
Capacitor Polypropylene Pp Film 14.5Uf, 580V, 3%, Qc; Dielectric Type Genteq 93B0217
CAPACITOR POLYPROPYLENE PP FILM 14.5UF, 580V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14.5µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Lead Spacing:20.57mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 14.5UF, 580V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14.5µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Lead Spacing:20.57mmRoHS Compliant: Yes

Supplier's Site
CAPACITOR, 14.5 MFD, 580VAC, CAN FILM COMPOSITION, +-3% TOLERANCE - 70102903 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, 14.5 MFD, 580VAC, CAN FILM COMPOSITION, +-3% TOLERANCE
70102903
CAPACITOR, 14.5 MFD, 580VAC, CAN FILM COMPOSITION, +-3% TOLERANCE 70102903
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97F6948 93B0217 70102903
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 14.5Uf, 580V, 3%, Qc; Dielectric Type Genteq CAPACITOR, 14.5 MFD, 580VAC, CAN FILM COMPOSITION, +-3% TOLERANCE
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Oil Metallized PP Polypropylene
Capacitance Range 14.5 microF 14.5 microF 14.5 microF
Capacitance Tolerance 3 (+/- %) 3 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers