This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97F6726 |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 30 microF |