This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 hours.
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97F6757 | 98F2760 |
| Product Name | Oil Filled Capacitor | Genteq Genteq |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| Electrostatic Capacitors | Oil | |
| Capacitance Range | 34 microF | |
| Capacitance Tolerance | 3 (+/- %) |