Genteq Oil Filled Capacitor 97F8038

Description
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60Hz are common.
Request a Quote Datasheet
Description
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60Hz are common.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F8038 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F8038
Oil Filled Capacitor 97F8038
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60Hz are common.

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60Hz are common.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 30Uf, 240V, 6%, Qc; Dielectric Type Genteq - 13M4417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 240V, 6%, Qc; Dielectric Type Genteq
13M4417
Capacitor Polypropylene Pp Film 30Uf, 240V, 6%, Qc; Dielectric Type Genteq 13M4417
CAPACITOR POLYPROPYLENE PP FILM 30UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 30UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;PolyPro Metallized;Cap 30 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd - 70103004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 30 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd
70103004
Capacitor;PolyPro Metallized;Cap 30 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd 70103004
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97F8038 13M4417 70103004
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 30Uf, 240V, 6%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 30 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Metallized PP Polypropylene
Capacitance Range 30 microF 30 microF 30 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Round
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details