Genteq Oil Filled Capacitor 97F9603

Description
Oil Filled Capacitor, Oval
Request a Quote Datasheet
Description
Oil Filled Capacitor, Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F9603 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F9603
Oil Filled Capacitor 97F9603
Oil Filled Capacitor, Oval

Oil Filled Capacitor, Oval

Supplier's Site Datasheet
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval - 70102945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval
70102945
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval 70102945
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Supplier's Site
Capacitor, Film, Pp, 20Uf, 370V, 6%, Can; Dielectric Type Genteq - 99F7436 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 20Uf, 370V, 6%, Can; Dielectric Type Genteq
99F7436
Capacitor, Film, Pp, 20Uf, 370V, 6%, Can; Dielectric Type Genteq 99F7436
CAPACITOR, FILM, PP, 20UF, 370V, 6%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAPACITOR, FILM, PP, 20UF, 370V, 6%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 97F9603 70102945 99F7436
Product Name Oil Filled Capacitor Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval Capacitor, Film, Pp, 20Uf, 370V, 6%, Can; Dielectric Type Genteq
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Polypropylene Metallized PP
Capacitance Range 20 microF 20 microF 20 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details