GE Company Oil Filled Capacitor A97F8673S

Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet
Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A97F8673S
Oil Filled Capacitor A97F8673S
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.

This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases.

Available in U.S. only.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 20Uf, 600V, 10%, Case; Dielectric Type Ge - 74R9417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 20Uf, 600V, 10%, Case; Dielectric Type Ge
74R9417
Capacitor Polypropylene Pp Film 20Uf, 600V, 10%, Case; Dielectric Type Ge 74R9417
CAPACITOR POLYPROPYLENE PP FILM 20UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount

CAPACITOR POLYPROPYLENE PP FILM 20UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A97F8673S 74R9417
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 20Uf, 600V, 10%, Case; Dielectric Type Ge
Operating Temperature -40 to 75 C (-40 to 167 F)
Electrostatic Capacitors Oil Film / Foil Paper
Capacitance Range 20 microF 20 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details