The AFK_V series is a surface-mount aluminum electrolytic capacitor designed for high vibration environments, with a rated voltage of 80 Vdc and capacitance of 22 µF. It features a case size of 8 mm diameter by 10.5 mm length, operates from -55°C to +105°C, and withstands a 30 G vibration test. The part is AEC-Q200 compliant, has a capacitance tolerance of ±20%, and a maximum ripple current of 130 mA at 100 kHz and 105°C. Maximum ESR is 1.3 Ω at 100 kHz, and dissipation factor is 0.08 at 120 Hz. Load life is 5000 hours at 105°C. The package is marked with a tape and reel packaging code V and is RoHS compliant.
Smt Aluminum Electroytic
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 22µF 80V
CAP ALUM 22UF 20% 80V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK226M80F24VT-F | AFK226M80F24VT-F | 2002-AFK226M80F24VT-F | AFK226M80F24VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |