Knowles Trimmers, Variable Capacitors 9701-2SL-1

Description
0.6 ~ 2pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote Datasheet
Description
0.6 ~ 2pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-9701-2SL-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-9701-2SL-1-ND
Trimmers, Variable Capacitors 1956-9701-2SL-1-ND
0.6 ~ 2pF Trimmer Capacitor 250V Top Surface Mount

0.6 ~ 2pF Trimmer Capacitor 250V Top Surface Mount

Buy Now Datasheet
Downers Grove, IL, United States
Variable Capacitor
9701-2SL-1
Variable Capacitor 9701-2SL-1
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.

Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 9701-2SL-1 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
9701-2SL-1
Trimmers, Variable Capacitors 9701-2SL-1
CAP TRIMMER 0.6-2PF 250V SMD

CAP TRIMMER 0.6-2PF 250V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1956-9701-2SL-1-ND 9701-2SL-1 9701-2SL-1
Product Name Trimmers, Variable Capacitors Variable Capacitor Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20R104K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details