Genteq Oil Filled Capacitor 97F9038

Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet
Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F9038 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F9038
Oil Filled Capacitor 97F9038
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 17.5Uf, 440V, 6%, Qc; Dielectric Type Genteq - 13M4451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 17.5Uf, 440V, 6%, Qc; Dielectric Type Genteq
13M4451
Capacitor Polypropylene Pp Film 17.5Uf, 440V, 6%, Qc; Dielectric Type Genteq 13M4451
CAPACITOR POLYPROPYLENE PP FILM 17.5UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:17.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 17.5UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:17.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97F9038 13M4451
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 17.5Uf, 440V, 6%, Qc; Dielectric Type Genteq
Operating Temperature -30 to 70 C (-22 to 158 F)
Electrostatic Capacitors Oil Metallized PP
Capacitance Range 17.5 microF 17.5 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Round
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH390G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 104PWS102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details