Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 9710-25SL-1 | 1956-9710-25SL-1-ND |
| Product Name | Variable Capacitor | Trimmers, Variable Capacitors |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 5.00E-6 to 2.50E-5 microF | 5.00E-6 to 2.50E-5 microF |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Capacitance Type | Variable |