The AFK158M25P44VT-F is a surface mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 1500 µF, a maximum ESR of 0.035 Ω at 100 kHz and 20°C, and a ripple current of 1800 mA at 105°C. It features a case size of 16 mm diameter by 16.8 mm height, operates from -55°C to +105°C, and meets AEC-Q200 compliance. The capacitor withstands a 30 G vibration test, with a load life of 5000 hours at 105°C for cases 12.5 mm and larger in diameter, and a capacitance tolerance of ±20%.
Smt Aluminum Electroytic
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 1500µF 25V
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM 1500UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK158M25P44VT-F | 2002-AFK158M25P44VT-F | AFK158M25P44VT-F | AFK158M25P44VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |