This line of General Purpose DC Capacitors is made with film/paper technology for 1500V and 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Available in U.S. only.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | A26F6917S |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 20 microF |