Genteq Oil Filled Capacitor 97F6769

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F6769 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F6769
Oil Filled Capacitor 97F6769
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.

Supplier's Site Datasheet
Capacitor 16 Mfd, 330Vac Genteq - 98H3828 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor 16 Mfd, 330Vac Genteq
98H3828
Capacitor 16 Mfd, 330Vac Genteq 98H3828
CAPACITOR 16 MFD, 330VAC

CAPACITOR 16 MFD, 330VAC

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97F6769 98H3828
Product Name Oil Filled Capacitor Capacitor 16 Mfd, 330Vac Genteq
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Oil
Capacitance Range 16 microF
Capacitance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details