Cornell Dubilier Aluminum Electrolytic AFC227M35G24T-F

Description
For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 900 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
Request a Quote
Description
For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 900 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC227M35G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 220 μF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor has a ripple current rating of 670 mA at 100 kHz and 105 °C, with a dissipation factor of 0.12 at 120 Hz. It is housed in a G-case measuring 10 mm in diameter and 10.2 mm in length. The part complies with AEC-Q200.

Datasheet Summary
Powered by GS/AI

The AFC227M35G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 220 μF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor has a ripple current rating of 670 mA at 100 kHz and 105 °C, with a dissipation factor of 0.12 at 120 Hz. It is housed in a G-case measuring 10 mm in diameter and 10.2 mm in length. The part complies with AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC227M35G24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC227M35G24T-F
Aluminum Electrolytic AFC227M35G24T-F
For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 900 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
  • For New Design: No
  • Capacitance: 220 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 670 mA @ 100 kHz, 105°C
  • ESR: 900 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - AFC227M35G24T-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFC227M35G24T-F
Aluminum Electrolytic Capacitor AFC227M35G24T-F
Type AFC Capacitors are the choice for high-frequency filtering. At 100 kHz, most ratings can handle more than twice the ripple current of type AHA. With solid performance at temperatures down to -55 ° C, Type AFC has more than 90% capacitance retention at -20 ° C and 1 kHz. With low impedance to beyond 100 kHz, it is ideal for higher power DC/DC converters. The vertical cylindrical cases make for easy automatic mounting and reflow soldering, and offer big savings and higher capacitance compared to tantalum capacitors.

Type AFC Capacitors are the choice for high-frequency filtering. At 100 kHz, most ratings can handle more than twice the ripple current of type AHA. With solid performance at temperatures down to -55 ° C, Type AFC has more than 90% capacitance retention at -20 ° C and 1 kHz. With low impedance to beyond 100 kHz, it is ideal for higher power DC/DC converters. The vertical cylindrical cases make for easy automatic mounting and reflow soldering, and offer big savings and higher capacitance compared to tantalum capacitors.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AFC227M35G24T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AFC227M35G24T-FTR-ND
Aluminum Electrolytic Capacitors 338-AFC227M35G24T-FTR-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 900mOhm @ 120Hz 1000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 900mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AFC227M35G24T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AFC227M35G24T-FCT-ND
Aluminum Electrolytic Capacitors 338-AFC227M35G24T-FCT-ND
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AFC227M35G24T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AFC227M35G24T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AFC227M35G24T-FDKR-ND
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC227M35G24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC227M35G24T-F
Capacitors - Aluminum Electrolytic Capacitors AFC227M35G24T-F
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFC227M35G24T-F AFC227M35G24T-F 338-AFC227M35G24T-FTR-ND 338-AFC227M35G24T-FDKR-ND AFC227M35G24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details