GE Company Oil Filled Capacitor A97F8620S

Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet
Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A97F8620S
Oil Filled Capacitor A97F8620S
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.

This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases.

Available in U.S. only.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Ge - 74R9408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
74R9408
Capacitor Polypropylene Pp Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Ge 74R9408
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:

CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; ESR:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A97F8620S 74R9408
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
Operating Temperature -40 to 75 C (-40 to 167 F)
Electrostatic Capacitors Oil Film / Foil Paper
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details