Cornell Dubilier Aluminum Electrolytic AFK227M63H32VT-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK227M63H32VT-F is a surface-mount aluminum electrolytic capacitor designed for high-vibration environments, with a rated voltage of 63 Vdc, capacitance of 220 µF, and a case size of 12.5 mm diameter by 13.8 mm length. It operates from -55°C to +105°C, withstands a 30 G vibration test, and has a load life of 2000 hours at 105°C. The part meets AEC-Q200 standards, has a dissipation factor of 0.08 at 120 Hz, and a maximum ESR of 0.16 Ω at 100 kHz. Ripple current rating is 800 mA at 105°C. The capacitor is packaged in a carrier tape with RoHS compliance.

Datasheet Summary
Powered by GS/AI

The AFK227M63H32VT-F is a surface-mount aluminum electrolytic capacitor designed for high-vibration environments, with a rated voltage of 63 Vdc, capacitance of 220 µF, and a case size of 12.5 mm diameter by 13.8 mm length. It operates from -55°C to +105°C, withstands a 30 G vibration test, and has a load life of 2000 hours at 105°C. The part meets AEC-Q200 standards, has a dissipation factor of 0.08 at 120 Hz, and a maximum ESR of 0.16 Ω at 100 kHz. Ripple current rating is 800 mA at 105°C. The capacitor is packaged in a carrier tape with RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK227M63H32VT-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK227M63H32VT-F
Aluminum Electrolytic AFK227M63H32VT-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK227M63H32VT-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK227M63H32VT-F
Aluminum Electrolytic Capacitors 2002-AFK227M63H32VT-F
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 63V

–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - AFK227M63H32VT-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK227M63H32VT-F
Aluminum Electrolytic Capacitor AFK227M63H32VT-F
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration. Meets requirements of AEC-Q200 standards for automotive electronic components.

Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AFK227M63H32VT-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AFK227M63H32VT-FTR-ND
Aluminum Electrolytic Capacitors 338-AFK227M63H32VT-FTR-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AFK227M63H32VT-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AFK227M63H32VT-FDKR-ND
Aluminum Electrolytic Capacitors 338-AFK227M63H32VT-FDKR-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AFK227M63H32VT-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AFK227M63H32VT-FCT-ND
Aluminum Electrolytic Capacitors 338-AFK227M63H32VT-FCT-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK227M63H32VT-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK227M63H32VT-F
Capacitors - Aluminum Electrolytic Capacitors AFK227M63H32VT-F
CAP ALUM 220UF 20% 63V SMD

CAP ALUM 220UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK227M63H32VT-F 2002-AFK227M63H32VT-F AFK227M63H32VT-F 338-AFK227M63H32VT-FTR-ND 338-AFK227M63H32VT-FDKR-ND AFK227M63H32VT-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details