The AFK476M50X16T-F is a surface-mount aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 47 µF and a tolerance of ±20%. It features a low ESR of 0.680 Ω at 100 kHz and 20 °C, and supports a ripple current of 195 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C, complies with AEC-Q200, and has a case size of 6.3 mm diameter by 7.7 mm height. It is designed for filtering, bypassing, and power supply decoupling applications with long life and stable performance under high ripple conditions.
Smt Aluminum Electroytic
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 680mOhm @ 100kHz 2000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 680mOhm @ 100kHz 2000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 680mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 47µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK476M50X16T-F | 338-2202-6-ND | 338-2202-1-ND | 2002-AFK476M50X16T-F | AFK476M50X16T-F | AFK476M50X16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |