Genteq Oil Filled Capacitor 97F9607

Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60 Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.
Request a Quote Datasheet
Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60 Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F9607 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F9607
Oil Filled Capacitor 97F9607
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60 Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60 Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.

Supplier's Site Datasheet
CAPACITOR, MOTOR RUN, OVAL, 25uF, 370V,1.75in. 2.88Ht. - 70102904 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, MOTOR RUN, OVAL, 25uF, 370V,1.75in. 2.88Ht.
70102904
CAPACITOR, MOTOR RUN, OVAL, 25uF, 370V,1.75in. 2.88Ht. 70102904
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 97F9607 70102904
Product Name Oil Filled Capacitor CAPACITOR, MOTOR RUN, OVAL, 25uF, 370V,1.75in. 2.88Ht.
Electrostatic Capacitors Oil Polypropylene
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details