The AFK687M63R44VT-F is a surface-mount aluminum electrolytic capacitor designed for high-vibration environments, with a capacitance of 680 µF, a rated voltage of 63 Vdc, and an operating temperature range of -55°C to +105°C. It meets AEC-Q200 compliance and withstands a 30 G vibration test. The case dimensions are 18 mm in diameter and 16.8 mm in height, with a maximum ripple current of 1690 mA at 100 kHz and 105°C. The part has a dissipation factor of 0.08 at 120 Hz, an impedance of 0.08 Ω at 100 kHz, and a maximum ESR of 0.08 Ω at 100 kHz. It is packaged in a tape and reel format for automated assembly.
Smt Aluminum Electroytic
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 680µF 63V
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM 680UF 20% 63V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK687M63R44VT-F | 2002-AFK687M63R44VT-F | AFK687M63R44VT-F | AFK687M63R44VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |