Cornell Dubilier Aluminum Electrolytic AFK477M63P44T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK477M63P44T-F is a surface-mount aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling with low impedance and long-life performance. It has a capacitance of 470 µF, a rated voltage of 63 Vdc, and operates from -55 °C to 105 °C. The capacitor is in case code P with dimensions of 16 mm in diameter and 16.5 mm in height. It has a maximum ESR of 0.082 Ω at 100 kHz/20 °C and a ripple current rating of 1410 mA at 100 kHz/105 °C. The part is AEC-Q200 compliant and provides 5000 hours of load life at 105 °C. The case facilitates automatic mounting and reflow soldering without voltage derating.

Datasheet Summary
Powered by GS/AI

The AFK477M63P44T-F is a surface-mount aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling with low impedance and long-life performance. It has a capacitance of 470 µF, a rated voltage of 63 Vdc, and operates from -55 °C to 105 °C. The capacitor is in case code P with dimensions of 16 mm in diameter and 16.5 mm in height. It has a maximum ESR of 0.082 Ω at 100 kHz/20 °C and a ripple current rating of 1410 mA at 100 kHz/105 °C. The part is AEC-Q200 compliant and provides 5000 hours of load life at 105 °C. The case facilitates automatic mounting and reflow soldering without voltage derating.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK477M63P44T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK477M63P44T-F
Aluminum Electrolytic AFK477M63P44T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - AFK477M63P44T-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK477M63P44T-F
Aluminum Electrolytic Capacitor AFK477M63P44T-F
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating. Meets requirements of AEC-Q200 standards for automotive electronic components.

Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2210-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2210-2-ND
Aluminum Electrolytic Capacitors 338-2210-2-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 82mOhm @ 100kHz 5000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 82mOhm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2210-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2210-6-ND
Aluminum Electrolytic Capacitors 338-2210-6-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 82mOhm @ 100kHz 5000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 82mOhm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2210-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2210-1-ND
Aluminum Electrolytic Capacitors 338-2210-1-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 82mOhm @ 100kHz 5000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 82mOhm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK477M63P44T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK477M63P44T-F
Aluminum Electrolytic Capacitors 2002-AFK477M63P44T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 470µF 63V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 470µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK477M63P44T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK477M63P44T-F
Capacitors - Aluminum Electrolytic Capacitors AFK477M63P44T-F
CAP ALUM 470UF 20% 63V SMD

CAP ALUM 470UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK477M63P44T-F AFK477M63P44T-F 338-2210-2-ND 338-2210-6-ND 2002-AFK477M63P44T-F AFK477M63P44T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers