Knowles Variable Capacitor 9701-0SL-1

Description
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
Request a Quote Datasheet
Description
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Variable Capacitor
9701-0SL-1
Variable Capacitor 9701-0SL-1
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.

Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 1956-1067-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-1067-ND
Trimmers, Variable Capacitors 1956-1067-ND
0.25 ~ 0.7pF Trimmer Capacitor 250V Top Surface Mount

0.25 ~ 0.7pF Trimmer Capacitor 250V Top Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Capacitors Capacitors
Product Number 9701-0SL-1 1956-1067-ND
Product Name Variable Capacitor Trimmers, Variable Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.50E-7 to 7.00E-7 microF 2.50E-7 to 7.00E-7 microF
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details