Genteq Oil Filled Capacitor 97F9004

Description
General Purpose AC Capacitors
Request a Quote Datasheet
Description
General Purpose AC Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F9004 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F9004
Oil Filled Capacitor 97F9004
General Purpose AC Capacitors

General Purpose AC Capacitors

Supplier's Site Datasheet
Capacitor, Film, Pp, 15Uf, 370V, 6%, Can; Dielectric Type Genteq - 45P4346 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 15Uf, 370V, 6%, Can; Dielectric Type Genteq
45P4346
Capacitor, Film, Pp, 15Uf, 370V, 6%, Can; Dielectric Type Genteq 45P4346
CAPACITOR, FILM, PP, 15UF, 370V, 6%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAPACITOR, FILM, PP, 15UF, 370V, 6%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Cap 15uF;Motor Run; 370 VAC;OVAL; 1.25 X 3.88; Case Style A - 70102899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Cap 15uF;Motor Run; 370 VAC;OVAL; 1.25 X 3.88; Case Style A
70102899
Capacitor;Cap 15uF;Motor Run; 370 VAC;OVAL; 1.25 X 3.88; Case Style A 70102899
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97F9004 45P4346 70102899
Product Name Oil Filled Capacitor Capacitor, Film, Pp, 15Uf, 370V, 6%, Can; Dielectric Type Genteq Capacitor;Cap 15uF;Motor Run; 370 VAC;OVAL; 1.25 X 3.88; Case Style A
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Metallized PP Polypropylene
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers