The AFK107M63G24VT-F is a surface-mount aluminum electrolytic capacitor rated for 63 Vdc, with a capacitance of 100 µF, a capacitance tolerance of ±20%, and an operating temperature range of -55°C to +105°C. It has a case size of 10 mm diameter by 10.5 mm length, a maximum ESR of 0.35 Ω at 100 kHz/20°C, and a ripple current rating of 400 mA at 105°C. The capacitor complies with AEC-Q200 and withstands a 30 G vibration test. Its dissipation factor at 120 Hz is 0.08, and leakage current is 63 µA after two minutes at 20°C. The part features a molded plastic retaining wall for vibration resistance and is rated for 5000 hours of load life at 105°C.
Smt Aluminum Electroytic
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 100µF 63V
CAP ALUM 100UF 20% 63V SMD
Aluminum Electrolytic Capacitors - SMD 100uf 63V High Vibration
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK107M63G24VT-F | 338-4226-1-ND | 338-4226-6-ND | AFK107M63G24VT-F | 2002-AFK107M63G24VT-F | AFK107M63G24VT-F | AFK107M63G24VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |