GE Company Oil Filled Capacitor A26F7502S

Description
This line of General Purpose DC Capacitors is made with film/paper technology for 1500V and 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction. Available in U.S. only.
Request a Quote Datasheet
Description
This line of General Purpose DC Capacitors is made with film/paper technology for 1500V and 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A26F7502S
Oil Filled Capacitor A26F7502S
This line of General Purpose DC Capacitors is made with film/paper technology for 1500V and 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction. Available in U.S. only.

This line of General Purpose DC Capacitors is made with film/paper technology for 1500V and 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

Available in U.S. only.

Supplier's Site
Capacitor Polypropylene Pp Film, 4Uf, 1500V, 10%, Q.c.; Dielectric Type Ge - 74R9383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4Uf, 1500V, 10%, Q.c.; Dielectric Type Ge
74R9383
Capacitor Polypropylene Pp Film, 4Uf, 1500V, 10%, Q.c.; Dielectric Type Ge 74R9383
CAPACITOR POLYPROPYLENE PP FILM, 4UF, 1500V, 10%, Q.C.; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Qualification:

CAPACITOR POLYPROPYLENE PP FILM, 4UF, 1500V, 10%, Q.C.; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Qualification:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A26F7502S 74R9383
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film, 4Uf, 1500V, 10%, Q.c.; Dielectric Type Ge
Operating Temperature -30 to 70 C (-22 to 158 F)
Electrostatic Capacitors Oil
Capacitance Range 4 microF 4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details