The AFK476M50E16VT-F is a surface-mount aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 47 µF, a capacitance tolerance of ±20%, and an operating temperature range of -55°C to 105°C. It has a maximum ESR of 0.68 Ω at 100 kHz and 20°C, and a ripple current rating of 195 mA at 105°C. The part has a case size of 8 mm diameter by 6.5 mm length and is compliant with AEC-Q200. It is designed to withstand a 30 G vibration test and features a molded plastic retaining wall for mechanical stability in high-vibration environments. The leakage current is limited to 23.5 µA after two minutes at 20°C, and the dissipation factor is 0.1 at 120 Hz. It is intended for bypassing and power supply decoupling in systems subject to frequent motion.
Smt Aluminum Electroytic
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 680mOhm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 47µF 50V
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK476M50E16VT-F | 338-AFK476M50E16VT-FTR-ND | 338-AFK476M50E16VT-FDKR-ND | 2002-AFK476M50E16VT-F | AFK476M50E16VT-F | AFK476M50E16VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |