AFK688M06P44VT-F is a surface-mount aluminum electrolytic capacitor rated for -55°C to +105°C, with a capacitance of 6800 µF, a voltage rating of 6.3 Vdc, and a maximum ripple current of 1800 mA at 100 kHz/105°C. It has an equivalent series resistance of 0.035 ©Ω at 100 kHz, a capacitance tolerance of ±20%, and complies with AEC-Q200. The case size is 16 mm in diameter by 16.8 mm in length. It withstands a 30 G vibration test due to a molded plastic retaining wall and enhanced mechanical construction. Load life is rated at 5000 hours at 105°C.
Smt Aluminum Electroytic
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 6800µF 6.3V
CAP ALUM 6800UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK688M06P44VT-F | AFK688M06P44VT-F | 2002-AFK688M06P44VT-F | AFK688M06P44VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |