This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
CAPACITOR POLYPROPYLENE PP FILM 20UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97F9039 | 13M4452 |
| Product Name | Oil Filled Capacitor | Capacitor Polypropylene Pp Film 20Uf, 440V, 6%, Qc; Dielectric Type Genteq |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | |
| Electrostatic Capacitors | Oil | Metallized PP |
| Capacitance Range | 20 microF | 20 microF |
| Capacitance Tolerance | 6 (+/- %) | 6 (+/- %) |
| Lead Style | Round |