The AFK476M16C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 16 Vdc, and a case size of 5.0 mm diameter by 5.8 mm height. It has a maximum ESR of 0.700 Ω and a ripple current rating of 160 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C and meets AEC-Q200 compliance. Its dissipation factor is 0.16 at 120 Hz and 20 °C, with a leakage current not exceeding 7.5 µA after 2 minutes. The part is designed for filtering, bypassing, and power supply decoupling applications with low impedance and long-life performance.
Smt Aluminum Electroytic
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating.
Meets requirements of AEC-Q200 standards for automotive electronic components.
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 47µF 16V
CAP ALUM 47UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK476M16C12T-F | AFK476M16C12T-F | AFK476M16C12T-F-ND | 2002-AFK476M16C12T-F | AFK476M16C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |