Cornell Dubilier Aluminum Electrolytic AFK337M2AR44VT-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK_V series is a surface-mount aluminum electrolytic capacitor designed for high vibration environments, with operating temperatures from -55°C to +105°C and a 30 G vibration test compliance. It has a capacitance range of 10 µF to 6800 µF and voltage ratings from 6.3 Vdc to 100 Vdc. The part AFK337M2AR44VT-F, rated at 330 µF, 100 Vdc, is housed in an R-case format measuring 18 mm in diameter and 16.8 mm in length, with a maximum ESR of 0.15 Ω at 100 kHz/20°C and a ripple current rating of 917 mA at 105°C. It meets AEC-Q200 standards and has a rated load life of 5000 hours at 105°C for case sizes 12.5-18.0 mm diameter. Capacitance tolerance is ±20%, and the unit is supplied in carrier tape packaging.

Datasheet Summary
Powered by GS/AI

The AFK_V series is a surface-mount aluminum electrolytic capacitor designed for high vibration environments, with operating temperatures from -55°C to +105°C and a 30 G vibration test compliance. It has a capacitance range of 10 µF to 6800 µF and voltage ratings from 6.3 Vdc to 100 Vdc. The part AFK337M2AR44VT-F, rated at 330 µF, 100 Vdc, is housed in an R-case format measuring 18 mm in diameter and 16.8 mm in length, with a maximum ESR of 0.15 Ω at 100 kHz/20°C and a ripple current rating of 917 mA at 105°C. It meets AEC-Q200 standards and has a rated load life of 5000 hours at 105°C for case sizes 12.5-18.0 mm diameter. Capacitance tolerance is ±20%, and the unit is supplied in carrier tape packaging.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK337M2AR44VT-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK337M2AR44VT-F
Aluminum Electrolytic AFK337M2AR44VT-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK337M2AR44VT-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK337M2AR44VT-F
Aluminum Electrolytic Capacitors 2002-AFK337M2AR44VT-F
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 100V

–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - AFK337M2AR44VT-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK337M2AR44VT-F
Aluminum Electrolytic Capacitor AFK337M2AR44VT-F
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration. Meets requirements of AEC-Q200 standards for automotive electronic components.

Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4231-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4231-1-ND
Aluminum Electrolytic Capacitors 338-4231-1-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-4231-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4231-2-ND
Aluminum Electrolytic Capacitors 338-4231-2-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-4231-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4231-6-ND
Aluminum Electrolytic Capacitors 338-4231-6-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
AFK337M2AR44VT-F
Aluminum Electrolytic Capacitors - SMD AFK337M2AR44VT-F
Aluminum Electrolytic Capacitors - SMD 330uf 100V High Vibration

Aluminum Electrolytic Capacitors - SMD 330uf 100V High Vibration

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK337M2AR44VT-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK337M2AR44VT-F
Capacitors - Aluminum Electrolytic Capacitors AFK337M2AR44VT-F
CAP ALUM 330UF 20% 100V SMD

CAP ALUM 330UF 20% 100V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK337M2AR44VT-F 2002-AFK337M2AR44VT-F AFK337M2AR44VT-F 338-4231-1-ND 338-4231-6-ND AFK337M2AR44VT-F AFK337M2AR44VT-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 107SML016MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers