GE Company Oil Filled Capacitor A28F5602S

Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote
Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snubber Capacitor, part number 74R9396, has a capacitance of 0.25 µF with a tolerance of ±10%. It is rated for a voltage of 2 kV and utilizes a Ge dielectric type. This capacitor is designed for panel mounting and is typically used in snubber applications to suppress voltage spikes and improve circuit stability. The construction features a film/foil polypropylene design, which is known for its reliability and performance in various electronic applications. This product may be suitable for engineers looking for a robust solution for snubber circuits in their designs.

Datasheet Summary
Powered by GS/AI

The Snubber Capacitor, part number 74R9396, has a capacitance of 0.25 µF with a tolerance of ±10%. It is rated for a voltage of 2 kV and utilizes a Ge dielectric type. This capacitor is designed for panel mounting and is typically used in snubber applications to suppress voltage spikes and improve circuit stability. The construction features a film/foil polypropylene design, which is known for its reliability and performance in various electronic applications. This product may be suitable for engineers looking for a robust solution for snubber circuits in their designs.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A28F5602S
Oil Filled Capacitor A28F5602S
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.

The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high.

Available in U.S. only.

Supplier's Site Datasheet
Snubber Capacitor, 0.25Uf, 10%, 2Kv; Dielectric Type Ge - 74R9396 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 0.25Uf, 10%, 2Kv; Dielectric Type Ge
74R9396
Snubber Capacitor, 0.25Uf, 10%, 2Kv; Dielectric Type Ge 74R9396
SNUBBER CAPACITOR, 0.25UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; ESR:

SNUBBER CAPACITOR, 0.25UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; ESR:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A28F5602S 74R9396
Product Name Oil Filled Capacitor Snubber Capacitor, 0.25Uf, 10%, 2Kv; Dielectric Type Ge
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Film / Foil PP
Capacitance Range 0.2500 microF 0.2500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers